Micron Technology, Inc. Memory MT46V16M16P-5B AIT:M

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V16M16P-5BAIT:M-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16P-5B AIT:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16P-5B AIT:M
Memory IC and Storage Component 774-MT46V16M16P-5B AIT:M
IC DRAM 256MBIT PARALLEL 66TSOP Product overview: MT46V16M16P-5B AIT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B AIT:M can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 66TSOP Product overview: MT46V16M16P-5B AIT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B AIT:M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46V16M16P-5B AIT:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16P-5B AIT:M
Memory - SDRAM - MT46V16M16P-5B AIT:M
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 66-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MT46V16M16 Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 66-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MT46V16M16
Manufacturer Pack Quantity: 1,080
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16P-5B AIT:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16P-5B AIT:M
Integrated Circuits (ICs) - Memory - Memory MT46V16M16P-5B AIT:M
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V16M16P-5B AIT:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8104 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8104
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8104
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V16M16P-5BAIT:M-ND 774-MT46V16M16P-5B AIT:M MT46V16M16P-5B AIT:M MT46V16M16P-5B AIT:M MT46V16M16P-5B AIT:M MT46V16M16P-5B AIT:M 80AH8104
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46V16M16P-5B AIT:M Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Bulk SSOP 66-TSSOP (0.400", 10.16mm Width) SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V -40degC ~ 85degC (TA) 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details