Micron Technology, Inc. Memory MT46V16M8TG-75:D

Description
SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V16M8TG-75:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 133MHz 750ps 66-TSOP

SDRAM - DDR Memory IC 128Mb (16M x 8) Parallel 133MHz 750ps 66-TSOP

Buy Now Datasheet
Memory - DDR - MT46V16M8TG-75:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46V16M8TG-75:D
Memory - DDR - MT46V16M8TG-75:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT46V16M8TG-75:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M8TG-75:D
Memory IC and Storage Component 774-MT46V16M8TG-75:D
IC DRAM 128MBIT PARALLEL 66TSOP Product overview: MT46V16M8TG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M8TG-75:D can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PARALLEL 66TSOP Product overview: MT46V16M8TG-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M8TG-75:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M8TG-75:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M8TG-75:D
Integrated Circuits (ICs) - Memory - Memory MT46V16M8TG-75:D
IC DRAM 128MBIT PARALLEL 66TSOP

IC DRAM 128MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V16M8TG-75:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V16M8TG-75:D-ND 774-MT46V16M8TG-75:D MT46V16M8TG-75:D MT46V16M8TG-75:D MT46V16M8TG-75:D
Product Name Memory Memory - DDR - MT46V16M8TG-75:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tray SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details