Micron Technology, Inc. Memory MT46V128M4P-5B:F

Description
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP
Datasheet
Description
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V128M4P-5B:F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT46V128M4P-5B:F MT46V128M4P-5B:F
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers