Micron Technology, Inc. Memory IC and Storage Component MT44K64M18RB-107E:A

Description
IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-107E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-107 E:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-107E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-107 E:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT44K64M18RB-107E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K64M18RB-107E:A
Memory IC and Storage Component 774-MT44K64M18RB-107E:A
IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-107E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-107 E:A can be used for catalog matching and distributor lookup.

IC DRAM 1.125GBIT PAR 168BGA Product overview: MT44K64M18RB-107E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K64M18RB-107E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT44K64M18RB-107E:A-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K64M18RB-107E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K64M18RB-107E:A
Memory - SDRAM - MT44K64M18RB-107E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 933 MHz 8 ns 168-BGA (13.5x13.5) Package: 168-TBGA Package: Tray Mounting: Surface Mount Family Name: MT44K64 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1190 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
Package: 168-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT44K64
Categories: Integrated Circuits (ICs)
Case / Package: 168-BGA (13.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Memory - MT44K64M18RB-107E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron - 80AH8079 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron
80AH8079
Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron 80AH8079
DRAM, 64M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 64M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K64M18RB-107E:A
Integrated Circuits (ICs) - Memory - Memory MT44K64M18RB-107E:A
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K64M18RB-107E:A MT44K64M18RB-107E:A-ND MT44K64M18RB-107E:A 80AH8079 MT44K64M18RB-107E:A MT44K64M18RB-107E:A
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT44K64M18RB-107E:A Memory Dram, 64M X 18Bit, 0 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 8 ns 8 ns 1.07 ns 8 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 1125000 kbits 1125000 kbits 1125000 kbits 1125000 kbits 64000 kbits
Number of Words 4000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details