Micron Technology, Inc. Memory MT46V32M16TG-75:C TR

Description
IC DRAM 512MBIT PARALLEL 66TSOP
Description
IC DRAM 512MBIT PARALLEL 66TSOP

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V32M16TG-75:C TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16TG-75:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16TG-75:C TR
Integrated Circuits (ICs) - Memory - Memory MT46V32M16TG-75:C TR
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16TG-75:C TR MT46V32M16TG-75:C TR MT46V32M16TG-75:C TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7500 ns 0.7500 ns
Density 512000 kbits 512000 kbits 512000 kbits
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details