SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PAR 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H32M16LFBF-5IT:B-ND | MT46H32M16LFBF-5 IT:B | MT46H32M16LFBF-5 IT:B | MT46H32M16LFBF-5 IT:B |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-VFBGA | BGA; 60-VFBGA | BGA |