The MT46V16M16P-5B:M is a 256Mb Automotive DDR SDRAM memory device featuring a 4 Meg x 16 configuration with four internal banks. It operates at a cycle time of 5ns with a CAS latency of 3, supporting DDR400 speeds. The device is designed for automotive applications, with a temperature rating of -40°C to +105°C, ensuring reliability in harsh environments. It requires a supply voltage of 2.5V ±0.2V and is compatible with SSTL_2 I/O standards. The memory supports bidirectional data strobe (DQS) for synchronous data capture and offers programmable burst lengths of 2, 4, or 8. Additionally, it includes features such as auto refresh and a data mask for write operations. The device is available in both 66-pin TSOP and 60-ball FBGA packages, with Pb-free options. This product is suitable for engineers looking for robust memory solutions in automotive applications.
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
IC DRAM 256MBIT PARALLEL 66TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V16M16P-5B:M-ND | MT46V16M16P-5B:M | MT46V16M16P-5B:M | MT46V16M16P-5B:M | MT46V16M16P-5B:M | |
| Product Name | Memory | Memory - SDRAM - MT46V16M16P-5B:M | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SOP; 66-TSOP | 66-TSSOP (0.400", 10.16mm Width) | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |