Micron Technology, Inc. Memory MT46V256M4P-6T:A

Description
SDRAM - DDR Memory IC 1Gb (256M x 4) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (256M x 4) Parallel 167MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V256M4P-6T:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (256M x 4) Parallel 167MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 1Gb (256M x 4) Parallel 167MHz 700ps 66-TSOP

Buy Now Datasheet
Memory - SDRAM - MT46V256M4P-6T:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V256M4P-6T:A
Memory - SDRAM - MT46V256M4P-6T:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 1Gb (256M x 4) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V256M4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): HYB25D1G400AEL-5; HYB25D1G400AT-7; HYB25D1G400AEL-7F; HYB25D1G400ATL-6; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 1Gb (256M x 4)
Access Time: 700ps
Part Status: Obsolete(EOL)
Family Name: MT46V256M4
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Alternative Parts (Cross-Reference): HYB25D1G400AEL-5; HYB25D1G400AT-7; HYB25D1G400AEL-7F; HYB25D1G400ATL-6;
Introduction Date: July 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
167MHZ Memory IC and Storage Component - 774-MT46V256M4P-6T:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Memory IC and Storage Component
774-MT46V256M4P-6T:A
167MHZ Memory IC and Storage Component 774-MT46V256M4P-6T:A
IC DRAM 1GBIT PAR 167MHZ 66TSOP Product overview: MT46V256M4P-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V256M4P-6T:A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 167MHZ 66TSOP Product overview: MT46V256M4P-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V256M4P-6T:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT46V256M4P-6T:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V256M4P-6T:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V256M4P-6T:A
Integrated Circuits (ICs) - Memory - Memory MT46V256M4P-6T:A
IC DRAM 1GBIT PAR 167MHZ 66TSOP

IC DRAM 1GBIT PAR 167MHZ 66TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V256M4P-6T:A-ND 774-MT46V256M4P-6T:A MT46V256M4P-6T:A MT46V256M4P-6T:A MT46V256M4P-6T:A
Product Name Memory Memory - SDRAM - MT46V256M4P-6T:A 167MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP TSSOP; Tray SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3 V ~ 2.7 V 2.3V ~ 2.7V 2.3V ~ 2.7V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB39L128160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details