IC DRAM 1GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)
IC DRAM 1GBIT PARALLEL 90VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H32M32LFB5-5 AT:B TR | MT46H32M32LFB5-5 AT:B TR | MT46H32M32LFB5-5 AT:B TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 200 MHz | ||
| Cycle Time | 15 ns | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |