Micron Technology, Inc. Memory - DDR - MT46H16M32LFB5-6 AT:C MT46H16M32LFB5-6 AT:C

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT46H16M32LFB5-6 AT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46H16M32LFB5-6 AT:C
Memory - DDR - MT46H16M32LFB5-6 AT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT46H16M32LFB5-6 AT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M32LFB5-6 AT:C
Memory IC and Storage Component 774-MT46H16M32LFB5-6 AT:C
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-6 AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-6 AT:C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-6 AT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-6 AT:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M32LFB5-6 AT:C
Integrated Circuits (ICs) - Memory - Memory MT46H16M32LFB5-6 AT:C
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8087 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8087
Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8087
DRAM, 16M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:6ns RoHS Compliant: Yes

DRAM, 16M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H16M32LFB5-6 AT:C MT46H16M32LFB5-6 AT:C MT46H16M32LFB5-6 AT:C MT46H16M32LFB5-6 AT:C MT46H16M32LFB5-6 AT:C 80AH8087
Product Name Memory - DDR - MT46H16M32LFB5-6 AT:C Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 16M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 6 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; Bulk BGA BGA; 90-VFBGA 90-VFBGA VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details