Micron Technology, Inc. Memory - SDRAM - MT46V32M16CY-5B IT:J MT46V32M16CY-5B IT:J

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Supplier Device Package: 60-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V32M16
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Supplier Device Package: 60-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V32M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V32M16CY-5B IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V32M16CY-5B IT:J
Memory - SDRAM - MT46V32M16CY-5B IT:J
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 700ps Supplier Device Package: 60-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V32M16

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Supplier Device Package: 60-FBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 2.7V
Part Number Series: MT46V32M16

Buy Now
Memory - MT46V32M16CY-5BIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V32M16CY-5B IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16CY-5B IT:J
Memory IC and Storage Component 774-MT46V32M16CY-5B IT:J
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CY-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B IT:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CY-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B IT:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512M PARALLEL 60FBGA - 533-MT46V32M16CY-5B IT:J - Utmel Electronic Limited
Hong Kong, China
IC DRAM 512M PARALLEL 60FBGA
533-MT46V32M16CY-5B IT:J
IC DRAM 512M PARALLEL 60FBGA 533-MT46V32M16CY-5B IT:J
IC DRAM 512M PARALLEL 60FBGA

IC DRAM 512M PARALLEL 60FBGA

Supplier's Site
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8107
Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8107
DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 32M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16CY-5B IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16CY-5B IT:J
Integrated Circuits (ICs) - Memory - Memory MT46V32M16CY-5B IT:J
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT46V32M16CY-5B IT:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16CY-5BIT:J-ND 774-MT46V32M16CY-5B IT:J 533-MT46V32M16CY-5B IT:J 80AH8107 MT46V32M16CY-5B IT:J MT46V32M16CY-5B IT:J MT46V32M16CY-5B IT:J MT46V32M16CY-5B IT:J
Product Name Memory - SDRAM - MT46V32M16CY-5B IT:J Memory Memory IC and Storage Component IC DRAM 512M PARALLEL 60FBGA Dram, 32M X 16Bit, -40 To 85Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 5 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 2.7V 2.5V ~ 2.7V 2.5V ~ 2.7V 2.6V -40degC ~ 85degC (TA) 2.5V ~ 2.7V 2.5V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details