Micron Technology, Inc. Memory MT46H16M32LFCX-6:B

Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H16M32LFCX-6:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (9x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5ns 90-VFBGA (9x13)

Buy Now Datasheet
Memory - SDRAM - MT46H16M32LFCX-6:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M32LFCX-6:B
Memory - SDRAM - MT46H16M32LFCX-6:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5 ns 90-VFBGA (9x13) Package: Tray Package: 90-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT46H16M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166 MHz 5 ns 90-VFBGA (9x13)
Package: Tray
Package: 90-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46H16M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-VFBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M32LFCX-6:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M32LFCX-6:B
Memory IC and Storage Component 774-MT46H16M32LFCX-6:B
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFCX-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFCX-6 :B can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFCX-6:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFCX-6:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M32LFCX-6:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M32LFCX-6:B
Integrated Circuits (ICs) - Memory - Memory MT46H16M32LFCX-6:B
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Memory - MT46H16M32LFCX-6:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (9x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (9x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H16M32LFCX-6:B-ND 774-MT46H16M32LFCX-6:B MT46H16M32LFCX-6:B MT46H16M32LFCX-6:B MT46H16M32LFCX-6:B
Product Name Memory Memory - SDRAM - MT46H16M32LFCX-6:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-VFBGA BGA; 90-VFBGA (9x13) BGA; Tray BGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 8 611 200 879 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details