Micron Technology, Inc. Memory MT46H64M32LFBQ-48 IT:C

Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H64M32LFBQ-48IT:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
208MHZ Memory IC and Storage Component - 774-MT46H64M32LFBQ-48 IT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
208MHZ Memory IC and Storage Component
774-MT46H64M32LFBQ-48 IT:C
208MHZ Memory IC and Storage Component 774-MT46H64M32LFBQ-48 IT:C
IC DRAM 2GBIT PAR 208MHZ 90VFBGA Product overview: MT46H64M32LFBQ-48 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 208MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 208MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32LFBQ-4 8 IT:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 208MHZ 90VFBGA Product overview: MT46H64M32LFBQ-48 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 208MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 208MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M32LFBQ-48 IT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT46H64M32LFBQ-48 IT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46H64M32LFBQ-48 IT:C
Memory - DDR - MT46H64M32LFBQ-48 IT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 90VFBGA

IC DRAM 2GBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H64M32LFBQ-48 IT:C
Integrated Circuits (ICs) - Memory - Memory MT46H64M32LFBQ-48 IT:C
IC DRAM 2GBIT PAR 208MHZ 90VFBGA

IC DRAM 2GBIT PAR 208MHZ 90VFBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 90VFBGA

IC DRAM 2GBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH8098 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH8098
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH8098
DRAM, 64M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:208MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:4.8ns RoHS Compliant: Yes

DRAM, 64M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:208MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:4.8ns RoHS Compliant: Yes

Supplier's Site
Dram, 64M X 32Bit, -40 To 85Deg C Rohs Compliant Micron - 51AK1367 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 32Bit, -40 To 85Deg C Rohs Compliant Micron
51AK1367
Dram, 64M X 32Bit, -40 To 85Deg C Rohs Compliant Micron 51AK1367
DRAM, 64M X 32BIT, -40 TO 85DEG C ROHS COMPLIANT: YES

DRAM, 64M X 32BIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H64M32LFBQ-48IT:C-ND 774-MT46H64M32LFBQ-48 IT:C MT46H64M32LFBQ-48 IT:C MT46H64M32LFBQ-48 IT:C MT46H64M32LFBQ-48 IT:C MT46H64M32LFBQ-48 IT:C 80AH8098 51AK1367
Product Name Memory 208MHZ Memory IC and Storage Component Memory - DDR - MT46H64M32LFBQ-48 IT:C Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron Dram, 64M X 32Bit, -40 To 85Deg C Rohs Compliant Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM Chip DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 90-VFBGA BGA; Bulk BGA; 90-VFBGA 90-VFBGA VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Access Time 5 ns 5 ns 5 ns 5 ns 4.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details