Micron Technology, Inc. Memory MT44K64M18RB-093F:A TR

Description
RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K64M18RB-093F:ATR-ND - DigiKey
Thief River Falls, MN, United States
RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gb (64Mb x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)

Buy Now Datasheet
RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K64M18RB-093F:A TR
Integrated Circuits (ICs) - Memory - Memory MT44K64M18RB-093F:A TR
IC DRAM 1.125GBIT PAR 168BGA

IC DRAM 1.125GBIT PAR 168BGA

Supplier's Site
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K64M18RB-093F:ATR-ND MT44K64M18RB-093F:A TR MT44K64M18RB-093F:A TR MT44K64M18RB-093F:A TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 168-TBGA BGA; 168-TBGA
Supply Voltage 1.28V ~ 1.42V 1.28V ~ 1.42V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB18T512160AF-3.7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - Memory - Controllers - N82C08-10 - 886770-N82C08-10 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers