Micron Technology, Inc. Memory MT46V16M16P-75:F TR

Description
IC SDRAM DDR 256MB 66TSOP
Datasheet
Description
IC SDRAM DDR 256MB 66TSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC SDRAM DDR 256MB 66TSOP

IC SDRAM DDR 256MB 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16P-75:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16P-75:F TR
Integrated Circuits (ICs) - Memory - Memory MT46V16M16P-75:F TR
IC SDRAM DDR 256MB 66TSOP

IC SDRAM DDR 256MB 66TSOP

Supplier's Site
Memory - MT46V16M16P-75:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now
Memory - MT46V16M16P-75:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT46V16M16P-75:F TR MT46V16M16P-75:F TR MT46V16M16P-75:F TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns
Density 256000 kbits 256000 kbits 256000 kbits
Data Rate 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details