SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
IC DRAM 512MBIT PAR 60VFBGA
IC DRAM 512MBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PARALLEL 60VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H32M16LFBF-6IT:C-ND | MT46H32M16LFBF-6 IT:C | MT46H32M16LFBF-6 IT:C | MT46H32M16LFBF-6 IT:C | MT46H32M16LFBF-6 IT:C |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-VFBGA | BGA | 60-VFBGA | BGA; 60-VFBGA |