SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 208MHz 5ns 90-VFBGA (8x13)
IC DRAM 2GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 90-VFBGA (8x13)
IC DRAM 2GBIT PAR 208MHZ 90VFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-2015-2-ND | MT46H64M32LFBQ-48 WT:C TR | MT46H64M32LFBQ-48 WT:C TR | MT46H64M32LFBQ-48 WT:C TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Package Type | 90-VFBGA | BGA; 90-VFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |