Micron Technology, Inc. Memory MT46V128M4P-75:D TR

Description
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP
Description
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V128M4P-75:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT46V128M4P-75:D TR MT46V128M4P-75:D TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details