Micron Technology, Inc. Memory MT44K64M18RB-107E IT:A

Description
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
Datasheet
Description
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Dram, 64M X 18Bit, -40 To 95Deg C; Dram Type Micron - 80AH8078 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 18Bit, -40 To 95Deg C; Dram Type Micron
80AH8078
Dram, 64M X 18Bit, -40 To 95Deg C; Dram Type Micron 80AH8078
DRAM, 64M X 18BIT, -40 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 64M X 18BIT, -40 TO 95DEG C; DRAM Type:DDR; DRAM Density:1.125Gbit; DRAM Memory Configuration:64M x 18bit; Clock Frequency:1.2GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC RLDRAM 1.125GBIT PAR 168BGA

IC RLDRAM 1.125GBIT PAR 168BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT44K64M18RB-107E IT:A 80AH8078 MT44K64M18RB-107E IT:A
Product Name Memory Dram, 64M X 18Bit, -40 To 95Deg C; Dram Type Micron Memory
Memory Category DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 8 ns 1.07 ns 8 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
Density 1125000 kbits 1125000 kbits 1125000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers