SDRAM - Mobile LPDDR Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
IC DRAM 128MBIT PAR 60VFBGA
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 128MBIT PARALLEL 60VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H8M16LFBF-6AT:KTR-ND | MT46H8M16LFBF-6 AT:K TR | MT46H8M16LFBF-6 AT:K TR | MT46H8M16LFBF-6 AT:K TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 60-VFBGA | BGA | BGA; 60-VFBGA |