Micron Technology, Inc. Memory MT46V16M16CY-5B IT:M

Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1598-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16CY-5B IT:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16CY-5B IT:M
Memory IC and Storage Component 774-MT46V16M16CY-5B IT:M
IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V16M16CY-5B IT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-5B IT:M can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V16M16CY-5B IT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-5B IT:M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46V16M16CY-5B IT:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16CY-5B IT:M
Memory - SDRAM - MT46V16M16CY-5B IT:M
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Family Name: MT46V16M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-FBGA (8x12.5) Supply Voltage - Operating: 2.5 V to 2.7 V Memory Format: DRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): MT46V16M16CV-5BAIT:M ; MT46V16M16CY-5BAIT:M ; K4H561638J-HCCC000; K4H561638J-HCCC; Introduction Date: March 06, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Family Name: MT46V16M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-FBGA (8x12.5)
Supply Voltage - Operating: 2.5 V to 2.7 V
Memory Format: DRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): MT46V16M16CV-5BAIT:M; MT46V16M16CY-5BAIT:M; K4H561638J-HCCC000; K4H561638J-HCCC;
Introduction Date: March 06, 2000
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16CY-5B IT:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16CY-5B IT:M
Integrated Circuits (ICs) - Memory - Memory MT46V16M16CY-5B IT:M
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT46V16M16CY-5B IT:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8102 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8102
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8102
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1598-ND 774-MT46V16M16CY-5B IT:M MT46V16M16CY-5B IT:M MT46V16M16CY-5B IT:M MT46V16M16CY-5B IT:M 80AH8102 MT46V16M16CY-5B IT:M
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46V16M16CY-5B IT:M Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - DDR; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-TFBGA BGA; Tray BGA; 60-FBGA (8x12.5) BGA; 60-TFBGA FBGA 60-TFBGA
Supply Voltage 2.5V ~ 2.7V 2.5V ~ 2.7V 2.5 V ~ 2.7 V Surface Mount 2.5V ~ 2.7V 2.5V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 611078800A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers