Micron Technology, Inc. Memory - SDRAM - MT46H64M16LFBF-5 IT:B MT46H64M16LFBF-5 IT:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 5.0ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): MT46H64M16LFBF-5IT:B ; IME1G16D1CEBG-75I; IME1G16D1CEB-75I; IS46LR16640A-6BLA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 5.0ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): MT46H64M16LFBF-5IT:B ; IME1G16D1CEBG-75I; IME1G16D1CEB-75I; IS46LR16640A-6BLA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H64M16LFBF-5 IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H64M16LFBF-5 IT:B
Memory - SDRAM - MT46H64M16LFBF-5 IT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 5.0ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Alternative Parts (Cross-Reference): MT46H64M16LFBF-5IT:B ; IME1G16D1CEBG-75I; IME1G16D1CEB-75I; IS46LR16640A-6BLA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 5.0ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-VFBGA (8x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): MT46H64M16LFBF-5IT:B; IME1G16D1CEBG-75I; IME1G16D1CEB-75I; IS46LR16640A-6BLA1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1626-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H64M16LFBF-5 IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H64M16LFBF-5 IT:B
Memory IC and Storage Component 774-MT46H64M16LFBF-5 IT:B
IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: MT46H64M16LFBF-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFBF-5 IT:B can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: MT46H64M16LFBF-5 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFBF-5 IT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mobileddr1G64Mx16Fbga, Tray Rohs Compliant Micron - 83AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Mobileddr1G64Mx16Fbga, Tray Rohs Compliant Micron
83AH2734
Mobileddr1G64Mx16Fbga, Tray Rohs Compliant Micron 83AH2734
MOBILEDDR1G64MX16FBG A, TRAY ROHS COMPLIANT: YES

MOBILEDDR1G64MX16FBGA, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60VFBGA

IC DRAM 1GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H64M16LFBF-5 IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H64M16LFBF-5 IT:B
Integrated Circuits (ICs) - Memory - Memory MT46H64M16LFBF-5 IT:B
IC DRAM 1GBIT PARALLEL 60VFBGA

IC DRAM 1GBIT PARALLEL 60VFBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 60VFBGA

IC DRAM 1GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1626-ND 774-MT46H64M16LFBF-5 IT:B 83AH2734 MT46H64M16LFBF-5 IT:B MT46H64M16LFBF-5 IT:B MT46H64M16LFBF-5 IT:B MT46H64M16LFBF-5 IT:B
Product Name Memory - SDRAM - MT46H64M16LFBF-5 IT:B Memory Memory IC and Storage Component Mobileddr1G64Mx16Fbga, Tray Rohs Compliant Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-VFBGA (8x9) 60-VFBGA BGA; Tray BGA; 60-VFBGA 60-VFBGA
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details