Micron Technology, Inc. 200MHZ Memory IC and Storage Component MT46H8M32LFB5-5:H

Description
IC SDRAM 256MBIT 200MHZ 90VFBGA Product overview: MT46H8M32LFB5-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M32LFB5-5: H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 256MBIT 200MHZ 90VFBGA Product overview: MT46H8M32LFB5-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M32LFB5-5: H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Memory IC and Storage Component - 774-MT46H8M32LFB5-5:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Memory IC and Storage Component
774-MT46H8M32LFB5-5:H
200MHZ Memory IC and Storage Component 774-MT46H8M32LFB5-5:H
IC SDRAM 256MBIT 200MHZ 90VFBGA Product overview: MT46H8M32LFB5-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M32LFB5-5: H can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 200MHZ 90VFBGA Product overview: MT46H8M32LFB5-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H8M32LFB5-5:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H8M32LFB5-5:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H8M32LFB5-5:H
Memory - SDRAM - MT46H8M32LFB5-5:H
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.0ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (8x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-VFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT46H8M32LFB5-5:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H8M32LFB5-5:H MT46H8M32LFB5-5:H MT46H8M32LFB5-5:H
Product Name 200MHZ Memory IC and Storage Component Memory - SDRAM - MT46H8M32LFB5-5:H Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers