Micron Technology, Inc. Memory - SDRAM - MT46V128M4P-5B:J MT46V128M4P-5B:J

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 512Mb (128M x 4) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): HYB25D512400DE-5; K4H510438J-LCB0; K4H510438B-ULA2; K4H510438B-UCA2; Introduction Date: October 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 512Mb (128M x 4) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): HYB25D512400DE-5; K4H510438J-LCB0; K4H510438B-ULA2; K4H510438B-UCA2; Introduction Date: October 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V128M4P-5B:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V128M4P-5B:J
Memory - SDRAM - MT46V128M4P-5B:J
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.5 V ~ 2.7 V Memory Type: Volatile Memory Size: 512Mb (128M x 4) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V128M4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): HYB25D512400DE-5; K4H510438J-LCB0; K4H510438B-ULA2; K4H510438B-UCA2; Introduction Date: October 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.5 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 512Mb (128M x 4)
Access Time: 700ps
Part Status: Obsolete(EOL)
Family Name: MT46V128M4
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Alternative Parts (Cross-Reference): HYB25D512400DE-5; K4H510438J-LCB0; K4H510438B-ULA2; K4H510438B-UCA2;
Introduction Date: October 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT46V128M4P-5B:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (128M x 4) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V128M4P-5B:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V128M4P-5B:J
Memory IC and Storage Component 774-MT46V128M4P-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V128M4P-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M4P-5B:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V128M4P-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M4P-5B:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V128M4P-5B:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V128M4P-5B:J
Integrated Circuits (ICs) - Memory - Memory MT46V128M4P-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V128M4P-5B:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V128M4P-5B:J-ND 774-MT46V128M4P-5B:J MT46V128M4P-5B:J MT46V128M4P-5B:J MT46V128M4P-5B:J
Product Name Memory - SDRAM - MT46V128M4P-5B:J Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details