Micron Technology, Inc. Memory - DDR - MT46H256M32L4SA-48 WT:C MT46H256M32L4SA-48 WT:C

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT46H256M32L4SA-48 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46H256M32L4SA-48 WT:C
Memory - DDR - MT46H256M32L4SA-48 WT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT46H256M32L4SA-48 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H256M32L4SA-48 WT:C
Memory IC and Storage Component 774-MT46H256M32L4SA-48 WT:C
IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4SA-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4SA- 48 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4SA-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4SA-48 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 208 MHz 5 ns 168-TFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 208 MHz 5 ns 168-TFBGA (12x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 168TFBGA

IC DRAM 8GBIT PARALLEL 168TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H256M32L4SA-48 WT:C
Integrated Circuits (ICs) - Memory - Memory MT46H256M32L4SA-48 WT:C
IC DRAM 8GBIT PARALLEL 168TFBGA

IC DRAM 8GBIT PARALLEL 168TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H256M32L4SA-48 WT:C MT46H256M32L4SA-48 WT:C MT46H256M32L4SA-48 WT:C MT46H256M32L4SA-48 WT:C
Product Name Memory - DDR - MT46H256M32L4SA-48 WT:C Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5 ns 5 ns 5 ns
Cycle Time 14.4 ns 14.4 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details