Micron Technology, Inc. Memory - SDRAM - MT46V128M8TG-75:A MT46V128M8TG-75:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 750ps Part Status: Obsolete(EOL) Family Name: MT46V128M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): IME1G08D1CET-75I; IME1G08D1CETG-75I; HYB25D1G800ATL-5; IME1G08D1CETG-6I; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 750ps Part Status: Obsolete(EOL) Family Name: MT46V128M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): IME1G08D1CET-75I; IME1G08D1CETG-75I; HYB25D1G800ATL-5; IME1G08D1CETG-6I; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V128M8TG-75:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V128M8TG-75:A
Memory - SDRAM - MT46V128M8TG-75:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 750ps Part Status: Obsolete(EOL) Family Name: MT46V128M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): IME1G08D1CET-75I; IME1G08D1CETG-75I; HYB25D1G800ATL-5; IME1G08D1CETG-6I; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 750ps
Part Status: Obsolete(EOL)
Family Name: MT46V128M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Alternative Parts (Cross-Reference): IME1G08D1CET-75I; IME1G08D1CETG-75I; HYB25D1G800ATL-5; IME1G08D1CETG-6I;
Introduction Date: July 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT46V128M8TG-75:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 133MHz 750ps 66-TSOP

SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 133MHz 750ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V128M8TG-75:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V128M8TG-75:A
Memory IC and Storage Component 774-MT46V128M8TG-75:A
IC DRAM 1GBIT PARALLEL 66TSOP Product overview: MT46V128M8TG-75:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-75: A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 66TSOP Product overview: MT46V128M8TG-75:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-75:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V128M8TG-75:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V128M8TG-75:A
Integrated Circuits (ICs) - Memory - Memory MT46V128M8TG-75:A
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V128M8TG-75:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V128M8TG-75:A-ND 774-MT46V128M8TG-75:A MT46V128M8TG-75:A MT46V128M8TG-75:A MT46V128M8TG-75:A
Product Name Memory - SDRAM - MT46V128M8TG-75:A Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns 0.7500 ns 0.7500 ns
Cycle Time 15 ns 15 ns 0.7500 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-S27KL0641DABHA020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 40 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - 54S288AJ/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers