Micron Technology, Inc. Memory - SDRAM - MT46H128M16LFDD-48 AIT:C MT46H128M16LFDD-48 AIT:C

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208 MHz 5 ns 60-VFBGA (8x9) Package: Bulk Package: 60-VFBGA Mounting: Surface Mount Family Name: MT46H128M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1782 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208 MHz 5 ns 60-VFBGA (8x9) Package: Bulk Package: 60-VFBGA Mounting: Surface Mount Family Name: MT46H128M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1782 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT46H128M16LFDD-48 AIT:C is a 2Gb automotive LPDDR SDRAM memory device featuring a configuration of 128 Meg x 16 with four internal banks. It operates at a voltage range of 1.70V to 1.95V and supports a clock rate of 208 MHz with a cycle time of 4.8 ns at a CAS latency of 3. The device is designed for automotive applications, with an operating temperature range from -40°C to +105°C. It includes features such as bidirectional data strobes, programmable burst lengths, and support for auto refresh and self-refresh modes. The memory is packaged in a 60-ball VFBGA format, measuring 8mm x 9mm, and is compliant with JEDEC standards. This product is suitable for applications requiring reliable performance in automotive environments.

Datasheet Summary
Powered by GS/AI

The MT46H128M16LFDD-48 AIT:C is a 2Gb automotive LPDDR SDRAM memory device featuring a configuration of 128 Meg x 16 with four internal banks. It operates at a voltage range of 1.70V to 1.95V and supports a clock rate of 208 MHz with a cycle time of 4.8 ns at a CAS latency of 3. The device is designed for automotive applications, with an operating temperature range from -40°C to +105°C. It includes features such as bidirectional data strobes, programmable burst lengths, and support for auto refresh and self-refresh modes. The memory is packaged in a 60-ball VFBGA format, measuring 8mm x 9mm, and is compliant with JEDEC standards. This product is suitable for applications requiring reliable performance in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H128M16LFDD-48 AIT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H128M16LFDD-48 AIT:C
Memory - SDRAM - MT46H128M16LFDD-48 AIT:C
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208 MHz 5 ns 60-VFBGA (8x9) Package: Bulk Package: 60-VFBGA Mounting: Surface Mount Family Name: MT46H128M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1782 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208 MHz 5 ns 60-VFBGA (8x9)
Package: Bulk
Package: 60-VFBGA
Mounting: Surface Mount
Family Name: MT46H128M16
Categories: Integrated Circuits (ICs)
Case / Package: 60-VFBGA (8x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1782
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT46H128M16LFDD-48AIT:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 208MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
208MHZ Memory IC and Storage Component - 774-MT46H128M16LFDD-48 AIT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
208MHZ Memory IC and Storage Component
774-MT46H128M16LFDD-48 AIT:C
208MHZ Memory IC and Storage Component 774-MT46H128M16LFDD-48 AIT:C
IC DRAM 2GBIT PAR 208MHZ 60VFBGA Product overview: MT46H128M16LFDD-48 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 208MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 208MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFDD- 48 AIT:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 208MHZ 60VFBGA Product overview: MT46H128M16LFDD-48 AIT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 208MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 208MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H128M16LFDD-48 AIT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 60VFBGA

IC DRAM 2GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H128M16LFDD-48 AIT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H128M16LFDD-48 AIT:C
Integrated Circuits (ICs) - Memory - Memory MT46H128M16LFDD-48 AIT:C
IC DRAM 2GBIT PAR 208MHZ 60VFBGA

IC DRAM 2GBIT PAR 208MHZ 60VFBGA

Supplier's Site
Dram, 128M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8080
Dram, 128M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8080
DRAM, 128M X 16BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:208MHz; Memory Case Style:VFBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:4.8ns RoHS Compliant: Yes

DRAM, 128M X 16BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:208MHz; Memory Case Style:VFBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:4.8ns RoHS Compliant: Yes

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 208 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 60VFBGA

IC DRAM 2GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H128M16LFDD-48AIT:C-ND 774-MT46H128M16LFDD-48 AIT:C MT46H128M16LFDD-48 AIT:C MT46H128M16LFDD-48 AIT:C 80AH8080 MT46H128M16LFDD-48 AIT:C MT46H128M16LFDD-48 AIT:C
Product Name Memory - SDRAM - MT46H128M16LFDD-48 AIT:C Memory 208MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Dram, 128M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-VFBGA (8x9) 60-VFBGA BGA; Bulk BGA VFBGA BGA; 60-VFBGA 60-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V 1.7V ~ 1.95V
Access Time 5 ns 5 ns 4.8 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers