Micron Technology, Inc. Memory IC and Storage Component MT46H16M32LFB5-5 IT:C

Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-5 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-5 IT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-5 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-5 IT:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46H16M32LFB5-5 IT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M32LFB5-5 IT:C
Memory IC and Storage Component 774-MT46H16M32LFB5-5 IT:C
IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-5 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-5 IT:C can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90VFBGA Product overview: MT46H16M32LFB5-5 IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M32LFB5-5 IT:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H16M32LFB5-5 IT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M32LFB5-5 IT:C
Memory - SDRAM - MT46H16M32LFB5-5 IT:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 5.0ns Categories: Integrated Circuits Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MT46H16M32 Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MT46H16M32
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory - MT46H16M32LFB5-5IT:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M32LFB5-5 IT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M32LFB5-5 IT:C
Integrated Circuits (ICs) - Memory - Memory MT46H16M32LFB5-5 IT:C
IC DRAM 512MBIT PAR 90VFBGA

IC DRAM 512MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90VFBGA

IC DRAM 512MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron - 83AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron
83AH2732
Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron 83AH2732
DRAM, 16M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:200MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:5ns RoHS Compliant: Yes

DRAM, 16M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR; DRAM Density:512Mbit; DRAM Memory Configuration:16M x 32bit; Clock Frequency:200MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H16M32LFB5-5 IT:C MT46H16M32LFB5-5IT:C-ND MT46H16M32LFB5-5 IT:C MT46H16M32LFB5-5 IT:C MT46H16M32LFB5-5 IT:C MT46H16M32LFB5-5 IT:C 83AH2732
Product Name Memory IC and Storage Component Memory - SDRAM - MT46H16M32LFB5-5 IT:C Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 16M X 32Bit, -40 To 85Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memories - PSRAM (Pseudostatic RAM) - S80KS2562GABHM020 - S80KS2562GABHM020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details