IC DRAM 2GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-VFBGA (9x13)
IC DRAM 2GBIT PARALLEL 90VFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H64M32LFCX-5 AT:B | MT46H64M32LFCX-5 AT:B | MT46H64M32LFCX-5 AT:B |
| Product Name | Memory | Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |