IC DRAM 1.125GBIT PAR 168FBGA
RLDRAM 3 Memory IC 1.125Gbit Parallel 800 MHz 12 ns 168-FBGA (13.5x13.5)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT44K64M18RCT-125:A TR | MT44K64M18RCT-125:A TR | MT44K64M18RCT-125:A TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 800 MHz | ||
| Density | 1125000 kbits | 1125000 kbits | 1125000 kbits |
| Package Type | BGA | BGA; 168-LBGA |