IC DRAM 2GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-VFBGA (9x13)
IC DRAM 2GBIT PARALLEL 90VFBGA
IC DRAM 2GBIT PARALLEL 90VFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H64M32LFCX-5 WT:B | MT46H64M32LFCX-5 WT:B | MT46H64M32LFCX-5 WT:B | MT46H64M32LFCX-5 WT:B |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip |
| Data Rate | 200 MHz | 200 MHz | ||
| Cycle Time | 15 ns | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |