Micron Technology, Inc. Memory IC and Storage Component MT46H256M32L4LE-48 WT:C

Description
IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4LE-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4LE- 48 WT:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4LE-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4LE- 48 WT:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46H256M32L4LE-48 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H256M32L4LE-48 WT:C
Memory IC and Storage Component 774-MT46H256M32L4LE-48 WT:C
IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4LE-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4LE- 48 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 168TFBGA Product overview: MT46H256M32L4LE-48 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4LE-48 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT46H256M32L4LE-48 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H256M32L4LE-48 WT:C
Memory - SDRAM - MT46H256M32L4LE-48 WT:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 8Gb (256M x 32) Access Time: 5.0ns Categories: Integrated Circuits Supplier Device Package: 168-TFBGA (12x12) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: DRAM Clock Frequency: 208MHz Write Cycle Time - Word, Page: 14.4ns Memory Interface: Parallel Manufacturer Package: 168-TBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,008 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Access Time: 5.0ns
Categories: Integrated Circuits
Supplier Device Package: 168-TFBGA (12x12)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 208MHz
Write Cycle Time - Word, Page: 14.4ns
Memory Interface: Parallel
Manufacturer Package: 168-TBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,008
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 208 MHz 5 ns 168-TFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 208 MHz 5 ns 168-TFBGA (12x12)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H256M32L4LE-48 WT:C
Integrated Circuits (ICs) - Memory - Memory MT46H256M32L4LE-48 WT:C
IC DRAM 8GBIT PARALLEL 168TFBGA

IC DRAM 8GBIT PARALLEL 168TFBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 168TFBGA

IC DRAM 8GBIT PARALLEL 168TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H256M32L4LE-48 WT:C MT46H256M32L4LE-48 WT:C MT46H256M32L4LE-48 WT:C MT46H256M32L4LE-48 WT:C
Product Name Memory IC and Storage Component Memory - SDRAM - MT46H256M32L4LE-48 WT:C Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 14.4 ns 14.4 ns 14.4 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details