Micron Technology, Inc. Memory - SDRAM - MT46H16M16LFBF-5:H MT46H16M16LFBF-5:H

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 60-VFBGA (8x9) Package: Tray Package: 60-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT46H16M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 60-VFBGA (8x9) Package: Tray Package: 60-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT46H16M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H16M16LFBF-5:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H16M16LFBF-5:H
Memory - SDRAM - MT46H16M16LFBF-5:H
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 60-VFBGA (8x9) Package: Tray Package: 60-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT46H16M16 Categories: Integrated Circuits (ICs) Case / Package: 60-VFBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 5 ns 60-VFBGA (8x9)
Package: Tray
Package: 60-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT46H16M16
Categories: Integrated Circuits (ICs)
Case / Package: 60-VFBGA (8x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M16LFBF-5:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M16LFBF-5:H
Memory IC and Storage Component 774-MT46H16M16LFBF-5:H
IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-5 :H can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-5:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-5:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT46H16M16LFBF-5:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 200MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M16LFBF-5:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M16LFBF-5:H
Integrated Circuits (ICs) - Memory - Memory MT46H16M16LFBF-5:H
IC DRAM 256MBIT PAR 60VFBGA

IC DRAM 256MBIT PAR 60VFBGA

Supplier's Site
Memory - MT46H16M16LFBF-5:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 200 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H16M16LFBF-5:H MT46H16M16LFBF-5:H-ND MT46H16M16LFBF-5:H MT46H16M16LFBF-5:H MT46H16M16LFBF-5:H
Product Name Memory - SDRAM - MT46H16M16LFBF-5:H Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 60-VFBGA (8x9) BGA; Tray 60-VFBGA BGA BGA; 60-VFBGA
Access Time 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details