Micron Technology, Inc. Memory MT46H8M32LFB5-6 IT:A TR

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1279-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 256Mb (8M x 32) Parallel 166MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H8M32LFB5-6 IT:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H8M32LFB5-6 IT:A TR
Integrated Circuits (ICs) - Memory - Memory MT46H8M32LFB5-6 IT:A TR
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1279-2-ND MT46H8M32LFB5-6 IT:A TR MT46H8M32LFB5-6 IT:A TR MT46H8M32LFB5-6 IT:A TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-VFBGA BGA; 90-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-S72XS256RE0AHBH23 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; Tape & Reel (TR)
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details