Micron Technology, Inc. Memory MT46V32M16CY-5B:J TR

Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V32M16CY-5B:JTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V32M16CY-5B:J TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V32M16CY-5B:J TR
Memory IC and Storage Component 774-MT46V32M16CY-5B:J TR
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CY-5B:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B: J TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V32M16CY-5B:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V32M16CY-5B:J TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16CY-5B:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16CY-5B:J TR
Integrated Circuits (ICs) - Memory - Memory MT46V32M16CY-5B:J TR
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT46V32M16CY-5B:J TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16CY-5B:JTR-ND 774-MT46V32M16CY-5B:J TR MT46V32M16CY-5B:J TR MT46V32M16CY-5B:J TR MT46V32M16CY-5B:J TR
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA; Tape & Reel (TR) BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details