Micron Technology, Inc. Memory IC and Storage Component MT46H256M32L4JV-5 WT:B

Description
IC DRAM 8GBIT PARALLEL 168VFBGA Product overview: MT46H256M32L4JV-5 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 5 WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 168VFBGA Product overview: MT46H256M32L4JV-5 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 5 WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46H256M32L4JV-5 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H256M32L4JV-5 WT:B
Memory IC and Storage Component 774-MT46H256M32L4JV-5 WT:B
IC DRAM 8GBIT PARALLEL 168VFBGA Product overview: MT46H256M32L4JV-5 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV- 5 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 168VFBGA Product overview: MT46H256M32L4JV-5 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H256M32L4JV-5 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 8Gb (256M x 32) Access Time: 5 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 168-VFBGA Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 200 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT46H256M32L4JV-5 WT:BMT46H256M32L4JV- 5WT:B; MT46H256M32L4JV5 WT:B; MT46H256M32L4JV5WT:B ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT46H256M32 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Access Time: 5 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 168-VFBGA
Supplier Device Package: 168-VFBGA (12x12)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT46H256M32L4JV-5 WT:BMT46H256M32L4JV-5WT:B; MT46H256M32L4JV5 WT:B; MT46H256M32L4JV5WT:B;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT46H256M32
Product Status: Obsolete

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 168VFBGA

IC DRAM 8GBIT PARALLEL 168VFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 200 MHz 5 ns 168-VFBGA (12x12)

SDRAM - Mobile LPDDR Memory IC 8Gbit Parallel 200 MHz 5 ns 168-VFBGA (12x12)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H256M32L4JV-5 WT:B
Integrated Circuits (ICs) - Memory - Memory MT46H256M32L4JV-5 WT:B
IC DRAM 8GBIT PARALLEL 168VFBGA

IC DRAM 8GBIT PARALLEL 168VFBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 168VFBGA

IC DRAM 8GBIT PARALLEL 168VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46H256M32L4JV-5 WT:B MT46H256M32L4JV-5 WT:B MT46H256M32L4JV-5 WT:B MT46H256M32L4JV-5 WT:B MT46H256M32L4JV-5 WT:B
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details