Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT46V32M16P-5B:C TR

Description
IC DRAM 512MBIT PARALLEL 66TSOP
Description
IC DRAM 512MBIT PARALLEL 66TSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - MT46V32M16P-5B:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V32M16P-5B:C TR
Integrated Circuits (ICs) - Memory - Memory MT46V32M16P-5B:C TR
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V32M16P-5B:C TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT46V32M16P-5B:C TR MT46V32M16P-5B:C TR MT46V32M16P-5B:C TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Cycle Time 0.7000 ns
Density 512000 kbits 512000 kbits 512000 kbits
Supply Voltage Surface Mount 2.5V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details