SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200MHz 5ns 90-VFBGA (10x13)
IC DRAM 1GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (10x13)
IC DRAM 1GBIT PARALLEL 90VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H32M32LFCM-5IT:ATR-ND | MT46H32M32LFCM-5 IT:A TR | MT46H32M32LFCM-5 IT:A TR | MT46H32M32LFCM-5 IT:A TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) | 1.7V ~ 1.95V |