Micron Technology, Inc. Memory - SDRAM - MT46V16M16P-5B XIT:M MT46V16M16P-5B XIT:M

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Last Time Buy Supplier Device Package: 66-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V16M16
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Last Time Buy Supplier Device Package: 66-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V16M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V16M16P-5B XIT:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16P-5B XIT:M
Memory - SDRAM - MT46V16M16P-5B XIT:M
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Part Status: Last Time Buy Supplier Device Package: 66-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,080 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V Part Number Series: MT46V16M16

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Part Status: Last Time Buy
Supplier Device Package: 66-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,080
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 2.7V
Part Number Series: MT46V16M16

Buy Now
Memory IC and Storage Component - 774-MT46V16M16P-5B XIT:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16P-5B XIT:M
Memory IC and Storage Component 774-MT46V16M16P-5B XIT:M
IC DRAM 256MBIT PARALLEL 66TSOP Product overview: MT46V16M16P-5B XIT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B XIT:M can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 66TSOP Product overview: MT46V16M16P-5B XIT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-5B XIT:M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT46V16M16P-5BXIT:M-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V16M16P-5B XIT:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8105 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8105
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8105
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:TSOP; No. of Pins:66Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16P-5B XIT:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16P-5B XIT:M
Integrated Circuits (ICs) - Memory - Memory MT46V16M16P-5B XIT:M
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V16M16P-5B XIT:M MT46V16M16P-5BXIT:M-ND MT46V16M16P-5B XIT:M MT46V16M16P-5B XIT:M 80AH8105 MT46V16M16P-5B XIT:M MT46V16M16P-5B XIT:M
Product Name Memory - SDRAM - MT46V16M16P-5B XIT:M Memory IC and Storage Component Memory Memory Memory Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - DDR; DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 5 ns 0.7000 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; Tray TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP 66-TSSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 448-S71KL512SC0BHV003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 512000 kbits
View Details
5 suppliers
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details