Micron Technology, Inc. Memory MT46H64M16LFCK-6:A TR

Description
SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1336-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)

SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H64M16LFCK-6:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H64M16LFCK-6:A TR
Memory IC and Storage Component 774-MT46H64M16LFCK-6:A TR
IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: MT46H64M16LFCK-6:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFCK-6 :A TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: MT46H64M16LFCK-6:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFCK-6:A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46H64M16LFCK-6:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H64M16LFCK-6:A TR
Memory - SDRAM - MT46H64M16LFCK-6:A TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 5.0ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-VFBGA (10x11.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 5.0ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-VFBGA (10x11.5)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60VFBGA

IC DRAM 1GBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H64M16LFCK-6:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H64M16LFCK-6:A TR
Integrated Circuits (ICs) - Memory - Memory MT46H64M16LFCK-6:A TR
IC DRAM 1GBIT PARALLEL 60VFBGA

IC DRAM 1GBIT PARALLEL 60VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)

SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1336-2-ND 774-MT46H64M16LFCK-6:A TR MT46H64M16LFCK-6:A TR MT46H64M16LFCK-6:A TR MT46H64M16LFCK-6:A TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT46H64M16LFCK-6:A TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 60-VFBGA BGA; Tape & Reel (TR) BGA; 60-VFBGA (10x11.5) BGA; 60-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7 V ~ 1.95 V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-20538Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers