Micron Technology, Inc. Memory - SDRAM - MT46H32M32LFB5-5 AAT:B MT46H32M32LFB5-5 AAT:B

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13) Package: Bulk Package: 90-VFBGA Mounting: Surface Mount Family Name: MT46H32M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13) Package: Bulk Package: 90-VFBGA Mounting: Surface Mount Family Name: MT46H32M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46H32M32LFB5-5 AAT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46H32M32LFB5-5 AAT:B
Memory - SDRAM - MT46H32M32LFB5-5 AAT:B
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13) Package: Bulk Package: 90-VFBGA Mounting: Surface Mount Family Name: MT46H32M32 Categories: Integrated Circuits (ICs) Case / Package: 90-VFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13)
Package: Bulk
Package: 90-VFBGA
Mounting: Surface Mount
Family Name: MT46H32M32
Categories: Integrated Circuits (ICs)
Case / Package: 90-VFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT46H32M32LFB5-5AAT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200MHz 5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H32M32LFB5-5 AAT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H32M32LFB5-5 AAT:B
Memory IC and Storage Component 774-MT46H32M32LFB5-5 AAT:B
IC DRAM 1GBIT PARALLEL 90VFBGA Product overview: MT46H32M32LFB5-5 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M32LFB5-5 AAT:B can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 90VFBGA Product overview: MT46H32M32LFB5-5 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M32LFB5-5 AAT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H32M32LFB5-5 AAT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H32M32LFB5-5 AAT:B
Integrated Circuits (ICs) - Memory - Memory MT46H32M32LFB5-5 AAT:B
IC DRAM 1GBIT PARALLEL 90VFBGA

IC DRAM 1GBIT PARALLEL 90VFBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 90VFBGA

IC DRAM 1GBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8092 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8092
Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8092
DRAM, 32M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:200MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:5ns RoHS Compliant: Yes

DRAM, 32M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:200MHz; Memory Case Style:VFBGA; No. of Pins:90Pins; Supply Voltage Nom:1.8V; Access Time:5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 90VFBGA

IC DRAM 1GBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H32M32LFB5-5AAT:B-ND 774-MT46H32M32LFB5-5 AAT:B MT46H32M32LFB5-5 AAT:B MT46H32M32LFB5-5 AAT:B MT46H32M32LFB5-5 AAT:B 80AH8092 MT46H32M32LFB5-5 AAT:B
Product Name Memory - SDRAM - MT46H32M32LFB5-5 AAT:B Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 32M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 90-VFBGA (8x13) 90-VFBGA BGA; Bulk BGA; 90-VFBGA BGA 90-VFBGA VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 105degC (TA) 1.7V ~ 1.95V
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details