IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT46V16M16CY-5B AIT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16CY-5B AIT:M can be used for catalog matching and distributor lookup.
Series: *
Categories: Memory
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 60FBGA
IC DRAM 256MBIT PARALLEL 60FBGA
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:200MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:2.5V; Access Time:5ns RoHS Compliant: Yes
IC DRAM 256MBIT PARALLEL 60FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46V16M16CY-5B AIT:M | MT46V16M16CY-5BAIT:M-ND | MT46V16M16CY-5B AIT:M | MT46V16M16CY-5B AIT:M | MT46V16M16CY-5B AIT:M | 80AH8101 | MT46V16M16CY-5B AIT:M | |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT46V16M16CY-5B AIT:M | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | SDRAM - DDR; DRAM Chip | |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 5 ns | 0.7000 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; Bulk | 60-TFBGA | BGA; 60-TFBGA | BGA | FBGA | 60-TFBGA |