Micron Technology, Inc. Memory MT46H16M16LFBF-6 IT:H

Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46H16M16LFBF-6IT:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46H16M16LFBF-6 IT:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46H16M16LFBF-6 IT:H
Memory IC and Storage Component 774-MT46H16M16LFBF-6 IT:H
IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-6 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-6 IT:H can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60VFBGA Product overview: MT46H16M16LFBF-6 IT:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H16M16LFBF-6 IT:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - MT46H16M16LFBF-6 IT:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46H16M16LFBF-6 IT:H
Memory - DDR - MT46H16M16LFBF-6 IT:H
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 256MBIT PARALLEL 60VFBGA

IC DRAM 256MBIT PARALLEL 60VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46H16M16LFBF-6 IT:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46H16M16LFBF-6 IT:H
Integrated Circuits (ICs) - Memory - Memory MT46H16M16LFBF-6 IT:H
IC DRAM 256MBIT PAR 60VFBGA

IC DRAM 256MBIT PAR 60VFBGA

Supplier's Site
SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 256Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46H16M16LFBF-6IT:H-ND 774-MT46H16M16LFBF-6 IT:H MT46H16M16LFBF-6 IT:H MT46H16M16LFBF-6 IT:H MT46H16M16LFBF-6 IT:H
Product Name Memory Memory IC and Storage Component Memory - DDR - MT46H16M16LFBF-6 IT:H Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 60-VFBGA BGA; Tray BGA; 60-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers