Micron Technology, Inc. Memory - SDRAM - MT46V16M16P-6T:F MT46V16M16P-6T:F

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 66-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MT46V16M16 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 66-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MT46V16M16 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V16M16P-6T:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V16M16P-6T:F
Memory - SDRAM - MT46V16M16P-6T:F
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 66-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MT46V16M16 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 66-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MT46V16M16
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
Memory - MT46V16M16P-6T:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 167MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V16M16P-6T:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V16M16P-6T:F
Memory IC and Storage Component 774-MT46V16M16P-6T:F
IC DRAM 256MBIT PAR 66TSOP Product overview: MT46V16M16P-6T:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-6T:F can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 66TSOP Product overview: MT46V16M16P-6T:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V16M16P-6T:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site
Memory - MT46V16M16P-6T:F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 66TSOP

IC DRAM 256MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V16M16P-6T:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V16M16P-6T:F
Integrated Circuits (ICs) - Memory - Memory MT46V16M16P-6T:F
IC DRAM 256MBIT PAR 66TSOP

IC DRAM 256MBIT PAR 66TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V16M16P-6T:F-ND 774-MT46V16M16P-6T:F MT46V16M16P-6T:F MT46V16M16P-6T:F MT46V16M16P-6T:F MT46V16M16P-6T:F
Product Name Memory - SDRAM - MT46V16M16P-6T:F Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 0.7000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details