SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 166MHz 5ns 90-VFBGA (10x13)
IC DRAM 1GBIT PARALLEL 90VFBGA
IC DRAM 1GBIT PARALLEL 90VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 90-VFBGA (10x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46H32M32LFCM-6LIT:A-ND | MT46H32M32LFCM-6 L IT:A | MT46H32M32LFCM-6 L IT:A | MT46H32M32LFCM-6 L IT:A |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) | 1.7V ~ 1.95V |