SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166MHz 5ns 60-VFBGA (10x11.5)
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 5.0ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-VFBGA (10x11.5)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC DRAM 1GBIT PARALLEL 60VFBGA Product overview: MT46H64M16LFCK-6 IT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H64M16LFCK-6
IC DRAM 1GBIT PARALLEL 60VFBGA
IC DRAM 1GBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-VFBGA (10x11.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1335-2-ND | 774-MT46H64M16LFCK-6 IT:A TR | MT46H64M16LFCK-6 IT:A TR | MT46H64M16LFCK-6 IT:A TR | MT46H64M16LFCK-6 IT:A TR | |
| Product Name | Memory | Memory - SDRAM - MT46H64M16LFCK-6 IT:A TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 60-VFBGA | BGA; 60-VFBGA (10x11.5) | BGA; Tape & Reel (TR) | BGA; 60-VFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V |