Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (8x9)
Package: Tray
Package: 60-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46H32M16
Categories: Integrated Circuits (ICs)
Case / Package: 60-VFBGA (8x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
IC DRAM 512MBIT PAR 60VFBGA Product overview: MT46H32M16LFBF-6 AT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46H32M16LFBF-6
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PARALLEL 60VFBGA
IC DRAM 512MBIT PAR 60VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT46H32M16LFBF-6 AT:B | MT46H32M16LFBF-6AT:B-ND | MT46H32M16LFBF-6 AT:B | MT46H32M16LFBF-6 AT:B | MT46H32M16LFBF-6 AT:B | |
| Product Name | Memory - SDRAM - MT46H32M16LFBF-6 AT:B | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | BGA; 60-VFBGA (8x9) | BGA; Tray | 60-VFBGA | BGA; 60-VFBGA | BGA | |
| Access Time | 5 ns | 5 ns | 5 ns |