SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-FBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 60FBGA
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 60FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1914-2-ND | MT46V16M16CY-5B AAT:M TR | MT46V16M16CY-5B AAT:M TR | MT46V16M16CY-5B AAT:M TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA |