IC DRAM 512MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP
IC DRAM 512MBIT PARALLEL 66TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V32M16P-75:C | MT46V32M16P-75:C | MT46V32M16P-75:C |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Cycle Time | 0.7500 ns | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Supply Voltage | Surface Mount | 2.3V ~ 2.7V |