Micron Technology, Inc. 167MHZ 2.5V Memory IC and Storage Component MT46V128M8TG-6T:A

Description
IC SDRAM 1GBIT 167MHZ 66TSOP / DRAM Chip DDR SDRAM 1Gbit 128Mx8 2.5V 66-Pin TSOP Tray Product overview: MT46V128M8TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-6T: A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 1GBIT 167MHZ 66TSOP / DRAM Chip DDR SDRAM 1Gbit 128Mx8 2.5V 66-Pin TSOP Tray Product overview: MT46V128M8TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-6T: A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
167MHZ 2.5V Memory IC and Storage Component - 774-MT46V128M8TG-6T:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ 2.5V Memory IC and Storage Component
774-MT46V128M8TG-6T:A
167MHZ 2.5V Memory IC and Storage Component 774-MT46V128M8TG-6T:A
IC SDRAM 1GBIT 167MHZ 66TSOP / DRAM Chip DDR SDRAM 1Gbit 128Mx8 2.5V 66-Pin TSOP Tray Product overview: MT46V128M8TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-6T: A can be used for catalog matching and distributor lookup.

IC SDRAM 1GBIT 167MHZ 66TSOP / DRAM Chip DDR SDRAM 1Gbit 128Mx8 2.5V 66-Pin TSOP Tray Product overview: MT46V128M8TG-6T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, 2.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V128M8TG-6T:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46V128M8TG-6T:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V128M8TG-6T:A
Memory - SDRAM - MT46V128M8TG-6T:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 66-TSSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM - DDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 700ps Part Status: Obsolete(EOL) Family Name: MT46V128M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 66-TSOP Alternative Parts (Cross-Reference): IME1G08D1CETG-6I; IME1G08D1CET-6I; HYB25D1G800AE-7F; IME1G08D1CET-5I; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 700ps
Part Status: Obsolete(EOL)
Family Name: MT46V128M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP
Alternative Parts (Cross-Reference): IME1G08D1CETG-6I; IME1G08D1CET-6I; HYB25D1G800AE-7F; IME1G08D1CET-5I;
Introduction Date: July 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V128M8TG-6T:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V128M8TG-6T:A MT46V128M8TG-6T:A MT46V128M8TG-6T:A MT46V128M8TG-6T:A
Product Name 167MHZ 2.5V Memory IC and Storage Component Memory - SDRAM - MT46V128M8TG-6T:A Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details